Capital Lighting, Inc. FR52202ORB Bathroom Fixtures-Two Lights 618439

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
FR52202ORB Bathroom Fixtures-Two Lights - 618439 - Capital Lighting, Inc.
Columbus, OH, USA
FR52202ORB Bathroom Fixtures-Two Lights
618439
FR52202ORB Bathroom Fixtures-Two Lights 618439
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 24.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oil Rubbed Bronze Product Name: Bath Category: Bath Glass: Indian Scavo Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Damp Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 24.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oil Rubbed Bronze
Product Name: Bath
Category: Bath
Glass: Indian Scavo
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Damp
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618439
Product Name FR52202ORB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details