Capital Lighting, Inc. 21919 Pendants-Drum Shade 618386

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Pendant UPC: 792977219195 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Pendant UPC: 792977219195 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21919 Pendants-Drum Shade - 618386 - Capital Lighting, Inc.
Columbus, OH, USA
21919 Pendants-Drum Shade
618386
21919 Pendants-Drum Shade 618386
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 56.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 18 Product Name: Three Light Pendant UPC: 792977219195 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 56.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 18
Product Name: Three Light Pendant
UPC: 792977219195
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618386
Product Name 21919 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details