Capital Lighting, Inc. 21915 Pendants-Glass Down 618358

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Two Light Pendant UPC: 792977219157 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Two Light Pendant UPC: 792977219157 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21915 Pendants-Glass Down - 618358 - Capital Lighting, Inc.
Columbus, OH, USA
21915 Pendants-Glass Down
618358
21915 Pendants-Glass Down 618358
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 58.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 15 Product Name: Two Light Pendant UPC: 792977219157 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 58.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 15
Product Name: Two Light Pendant
UPC: 792977219157
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618358
Product Name 21915 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details