Capital Lighting, Inc. 21233 Pendants-Drum Shade 618356

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nickel Plated Weight: 40 Product Name: Five Light One Shade Chandelier UPC: 792977212332 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nickel Plated Weight: 40 Product Name: Five Light One Shade Chandelier UPC: 792977212332 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21233 Pendants-Drum Shade - 618356 - Capital Lighting, Inc.
Columbus, OH, USA
21233 Pendants-Drum Shade
618356
21233 Pendants-Drum Shade 618356
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 44.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Nickel Plated Weight: 40 Product Name: Five Light One Shade Chandelier UPC: 792977212332 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 44.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Nickel Plated
Weight: 40
Product Name: Five Light One Shade Chandelier
UPC: 792977212332
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618356
Product Name 21233 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details