Capital Lighting, Inc. 21232 Mid. Chandeliers-Glass Up 618354

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Plated Weight: 22 Product Name: Three Light Chandelier UPC: 792977212325 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Plated Weight: 22 Product Name: Three Light Chandelier UPC: 792977212325 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21232 Mid. Chandeliers-Glass Up - 618354 - Capital Lighting, Inc.
Columbus, OH, USA
21232 Mid. Chandeliers-Glass Up
618354
21232 Mid. Chandeliers-Glass Up 618354
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Nickel Plated Weight: 22 Product Name: Three Light Chandelier UPC: 792977212325 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Nickel Plated
Weight: 22
Product Name: Three Light Chandelier
UPC: 792977212325
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618354
Product Name 21232 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details