Capital Lighting, Inc. 21889 Mini Pendants-Rod 618350

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine and Antique Silver Product Name: One Light Mini Pendant UPC: 792977218891 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine and Antique Silver Product Name: One Light Mini Pendant UPC: 792977218891 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21889 Mini Pendants-Rod - 618350 - Capital Lighting, Inc.
Columbus, OH, USA
21889 Mini Pendants-Rod
618350
21889 Mini Pendants-Rod 618350
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florentine and Antique Silver Product Name: One Light Mini Pendant UPC: 792977218891 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florentine and Antique Silver
Product Name: One Light Mini Pendant
UPC: 792977218891
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618350
Product Name 21889 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details