Capital Lighting, Inc. 42651CH Semi-Flush Mts.-Bowl Style 618299

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927335133 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927335133 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42651CH Semi-Flush Mts.-Bowl Style - 618299 - Capital Lighting, Inc.
Columbus, OH, USA
42651CH Semi-Flush Mts.-Bowl Style
618299
42651CH Semi-Flush Mts.-Bowl Style 618299
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927335133 Category: Semi-Flush Glass: Satin Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Chrome
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927335133
Category: Semi-Flush
Glass: Satin Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618299
Product Name 42651CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details