Capital Lighting, Inc. 65356 Semi-Flush Mts.-Bowl Style 618286

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.66 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334266 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.66 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334266 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
65356 Semi-Flush Mts.-Bowl Style - 618286 - Capital Lighting, Inc.
Columbus, OH, USA
65356 Semi-Flush Mts.-Bowl Style
618286
65356 Semi-Flush Mts.-Bowl Style 618286
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.66 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 7 Product Name: Three Light Semi Flush UPC: 783927334266 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 10.66
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927334266
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618286
Product Name 65356 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details