Capital Lighting, Inc. 65355 Pendants-Bowl Style 618284

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 17.15 Product Name: Four Light Inverted Pendant UPC: 783927334259 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 85``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 17.15 Product Name: Four Light Inverted Pendant UPC: 783927334259 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 85``

Suppliers

Company
Product
Description
Supplier Links
65355 Pendants-Bowl Style - 618284 - Capital Lighting, Inc.
Columbus, OH, USA
65355 Pendants-Bowl Style
618284
65355 Pendants-Bowl Style 618284
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Olde Bronze Weight: 17.15 Product Name: Four Light Inverted Pendant UPC: 783927334259 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 85``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Olde Bronze
Weight: 17.15
Product Name: Four Light Inverted Pendant
UPC: 783927334259
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 85``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618284
Product Name 65355 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details