Capital Lighting, Inc. 66057 Mid. Chandeliers-Glass Up 618282

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927337885 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Wire: 92``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927337885 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Wire: 92``

Suppliers

Company
Product
Description
Supplier Links
66057 Mid. Chandeliers-Glass Up - 618282 - Capital Lighting, Inc.
Columbus, OH, USA
66057 Mid. Chandeliers-Glass Up
618282
66057 Mid. Chandeliers-Glass Up 618282
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11.65 Product Name: Five Light Chandelier UPC: 783927337885 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Wire: 92``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 11.65
Product Name: Five Light Chandelier
UPC: 783927337885
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Wire: 92``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618282
Product Name 66057 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details