Capital Lighting, Inc. 42669CH Semi-Flush Mts.-Bowl Style 618277

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Chrome Weight: 9.35 Product Name: Three Light Semi Flush UPC: 783927334563 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Chrome Weight: 9.35 Product Name: Three Light Semi Flush UPC: 783927334563 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42669CH Semi-Flush Mts.-Bowl Style - 618277 - Capital Lighting, Inc.
Columbus, OH, USA
42669CH Semi-Flush Mts.-Bowl Style
618277
42669CH Semi-Flush Mts.-Bowl Style 618277
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 50 Finish: Chrome Weight: 9.35 Product Name: Three Light Semi Flush UPC: 783927334563 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 50
Finish: Chrome
Weight: 9.35
Product Name: Three Light Semi Flush
UPC: 783927334563
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618277
Product Name 42669CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details