Capital Lighting, Inc. 42677OZ Mini Pendants-Rod 618272

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334396 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334396 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
42677OZ Mini Pendants-Rod - 618272 - Capital Lighting, Inc.
Columbus, OH, USA
42677OZ Mini Pendants-Rod
618272
42677OZ Mini Pendants-Rod 618272
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.31 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 3 Product Name: One Light Mini Pendant UPC: 783927334396 Category: Mini Pendants Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.31
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927334396
Category: Mini Pendants
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618272
Product Name 42677OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details