Capital Lighting, Inc. 42676OZ Mid. Chandeliers-Glass Up 618270

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.92 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 783927334334 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 118``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.92 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 783927334334 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 118``

Suppliers

Company
Product
Description
Supplier Links
42676OZ Mid. Chandeliers-Glass Up - 618270 - Capital Lighting, Inc.
Columbus, OH, USA
42676OZ Mid. Chandeliers-Glass Up
618270
42676OZ Mid. Chandeliers-Glass Up 618270
PRODUCT DETAILS / SPECS Width/Dia: 31.92 Height: 31.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Olde Bronze Weight: 28 Product Name: Nine Light Chandelier UPC: 783927334334 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Wire: 118``

PRODUCT DETAILS / SPECS
Width/Dia: 31.92
Height: 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Olde Bronze
Weight: 28
Product Name: Nine Light Chandelier
UPC: 783927334334
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Wire: 118``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618270
Product Name 42676OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details