Capital Lighting, Inc. 45151AP Bathroom Fixtures-Three Lights 618261

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927331982 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927331982 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45151AP Bathroom Fixtures-Three Lights - 618261 - Capital Lighting, Inc.
Columbus, OH, USA
45151AP Bathroom Fixtures-Three Lights
618261
45151AP Bathroom Fixtures-Three Lights 618261
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 6 Product Name: Three Light Wall Mounted Bath Light UPC: 783927331982 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 6
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927331982
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618261
Product Name 45151AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details