Capital Lighting, Inc. 65338 Island/Pool Table-4 Light + 618258

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 28.45 Product Name: Four Light Island Pendant UPC: 783927333306 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 28.45 Product Name: Four Light Island Pendant UPC: 783927333306 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``

Suppliers

Company
Product
Description
Supplier Links
65338 Island/Pool Table-4 Light + - 618258 - Capital Lighting, Inc.
Columbus, OH, USA
65338 Island/Pool Table-4 Light +
618258
65338 Island/Pool Table-4 Light + 618258
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 28.45 Product Name: Four Light Island Pendant UPC: 783927333306 Category: Island Pendant Shipped Via: UPS Safety Rating: cULP Wire: 95``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 28.45
Product Name: Four Light Island Pendant
UPC: 783927333306
Category: Island Pendant
Shipped Via: UPS
Safety Rating: cULP
Wire: 95``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618258
Product Name 65338 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details