Capital Lighting, Inc. 60010CA Lamps-Table Lamps 618257

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 038463025285 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 038463025285 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
60010CA Lamps-Table Lamps - 618257 - Capital Lighting, Inc.
Columbus, OH, USA
60010CA Lamps-Table Lamps
618257
60010CA Lamps-Table Lamps 618257
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Table Lamp UPC: 038463025285 Category: Lamps Table Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Patina Bronze
Product Name: Two Light Table Lamp
UPC: 038463025285
Category: Lamps Table
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618257
Product Name 60010CA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details