Capital Lighting, Inc. 42701OZ Mid. Chandeliers-Glass Up 618241

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927334679 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927334679 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42701OZ Mid. Chandeliers-Glass Up - 618241 - Capital Lighting, Inc.
Columbus, OH, USA
42701OZ Mid. Chandeliers-Glass Up
618241
42701OZ Mid. Chandeliers-Glass Up 618241
PRODUCT DETAILS / SPECS Width/Dia: 26.67 Height: 23.69 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Bronze Weight: 14 Product Name: Five Light Chandelier UPC: 783927334679 Category: Chandeliers Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 26.67
Height: 23.69
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Bronze
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927334679
Category: Chandeliers
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618241
Product Name 42701OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details