Capital Lighting, Inc. 42702OZ Mid. Chandeliers-Glass Up 618240

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 783927334655 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 104``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 783927334655 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 104``

Suppliers

Company
Product
Description
Supplier Links
42702OZ Mid. Chandeliers-Glass Up - 618240 - Capital Lighting, Inc.
Columbus, OH, USA
42702OZ Mid. Chandeliers-Glass Up
618240
42702OZ Mid. Chandeliers-Glass Up 618240
PRODUCT DETAILS / SPECS Width/Dia: 25.88 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Olde Bronze Weight: 19 Product Name: Six Light Chandelier UPC: 783927334655 Category: Chandelier Glass: Satin Etched Cased Opal Shipped Via: Ups Safety Rating: cUL Chain: 72`` Wire: 104``

PRODUCT DETAILS / SPECS
Width/Dia: 25.88
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Olde Bronze
Weight: 19
Product Name: Six Light Chandelier
UPC: 783927334655
Category: Chandelier
Glass: Satin Etched Cased Opal
Shipped Via: Ups
Safety Rating: cUL
Chain: 72``
Wire: 104``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618240
Product Name 42702OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details