Capital Lighting, Inc. 45174OZ Sconces-Single Glass 618239

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927334372 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927334372 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45174OZ Sconces-Single Glass - 618239 - Capital Lighting, Inc.
Columbus, OH, USA
45174OZ Sconces-Single Glass
618239
45174OZ Sconces-Single Glass 618239
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 13.20 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.5 Product Name: One Light Wall Bracket UPC: 783927334372 Category: Wall Fixtures Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 13.20
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.5
Product Name: One Light Wall Bracket
UPC: 783927334372
Category: Wall Fixtures
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618239
Product Name 45174OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details