Capital Lighting, Inc. 49276RZ Exterior -Hanging 618228

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334051 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 23``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334051 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 23``

Suppliers

Company
Product
Description
Supplier Links
49276RZ Exterior -Hanging - 618228 - Capital Lighting, Inc.
Columbus, OH, USA
49276RZ Exterior -Hanging
618228
49276RZ Exterior -Hanging 618228
PRODUCT DETAILS / SPECS Width/Dia: 9.90 Height: 22.30 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Rubbed Bronze Weight: 10 Product Name: One Light Outdoor Fixture UPC: 783927334051 Category: Outdoor Ceiling Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 23``

PRODUCT DETAILS / SPECS
Width/Dia: 9.90
Height: 22.30
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Rubbed Bronze
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 783927334051
Category: Outdoor Ceiling
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 23``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618228
Product Name 49276RZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details