Capital Lighting, Inc. 49270RZ Exterior -Wall Mount 618226

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927334037 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927334037 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49270RZ Exterior -Wall Mount - 618226 - Capital Lighting, Inc.
Columbus, OH, USA
49270RZ Exterior -Wall Mount
618226
49270RZ Exterior -Wall Mount 618226
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.40 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rubbed Bronze Weight: 2.95 Product Name: One Light Outdoor Fixture UPC: 783927334037 Category: Outdoor Wall Bracket Glass: Light Umber Etched Seedy Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.40
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Weight: 2.95
Product Name: One Light Outdoor Fixture
UPC: 783927334037
Category: Outdoor Wall Bracket
Glass: Light Umber Etched Seedy
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618226
Product Name 49270RZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details