Capital Lighting, Inc. 49262AZ Exterior -Wall Mount 618208

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11.3 Product Name: One Light Outdoor Fixture UPC: 783927333368 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11.3 Product Name: One Light Outdoor Fixture UPC: 783927333368 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49262AZ Exterior -Wall Mount - 618208 - Capital Lighting, Inc.
Columbus, OH, USA
49262AZ Exterior -Wall Mount
618208
49262AZ Exterior -Wall Mount 618208
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 15.20 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Architectural Bronze Weight: 11.3 Product Name: One Light Outdoor Fixture UPC: 783927333368 Category: Outdoor Wall Bracket Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 15.20
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Architectural Bronze
Weight: 11.3
Product Name: One Light Outdoor Fixture
UPC: 783927333368
Category: Outdoor Wall Bracket
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618208
Product Name 49262AZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details