Capital Lighting, Inc. 45361BPT Bathroom Fixtures-Four Lights 618203

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331814 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331814 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45361BPT Bathroom Fixtures-Four Lights - 618203 - Capital Lighting, Inc.
Columbus, OH, USA
45361BPT Bathroom Fixtures-Four Lights
618203
45361BPT Bathroom Fixtures-Four Lights 618203
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Pewter Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331814 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.71
Height: 9.54
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Pewter
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927331814
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618203
Product Name 45361BPT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details