Capital Lighting, Inc. 45361OZ Bathroom Fixtures-Four Lights 618201

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331807 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331807 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45361OZ Bathroom Fixtures-Four Lights - 618201 - Capital Lighting, Inc.
Columbus, OH, USA
45361OZ Bathroom Fixtures-Four Lights
618201
45361OZ Bathroom Fixtures-Four Lights 618201
PRODUCT DETAILS / SPECS Width/Dia: 32.71 Height: 9.54 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Four Light Wall Mounted Bath Light UPC: 783927331807 Category: Wall Mounted Bath Fixture Glass: Satin Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.71
Height: 9.54
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927331807
Category: Wall Mounted Bath Fixture
Glass: Satin Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618201
Product Name 45361OZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details