Capital Lighting, Inc. 21935 Pendants-Drum Shade 618195

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Twine Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219355 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Twine Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219355 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21935 Pendants-Drum Shade - 618195 - Capital Lighting, Inc.
Columbus, OH, USA
21935 Pendants-Drum Shade
618195
21935 Pendants-Drum Shade 618195
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Natural Twine Weight: 16 Product Name: Three Light Hanging Shade UPC: 792977219355 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Natural Twine
Weight: 16
Product Name: Three Light Hanging Shade
UPC: 792977219355
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618195
Product Name 21935 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details