Capital Lighting, Inc. 21928 Pendants-Drum Shade 618194

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 21 Product Name: Three Light Pendant UPC: 792977219287 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 21 Product Name: Three Light Pendant UPC: 792977219287 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21928 Pendants-Drum Shade - 618194 - Capital Lighting, Inc.
Columbus, OH, USA
21928 Pendants-Drum Shade
618194
21928 Pendants-Drum Shade 618194
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Spice Weight: 21 Product Name: Three Light Pendant UPC: 792977219287 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Spice
Weight: 21
Product Name: Three Light Pendant
UPC: 792977219287
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618194
Product Name 21928 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details