Capital Lighting, Inc. 21932 Pendants-Drum Shade 618191

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chocolate Bronze Weight: 23 Product Name: Three Light Hanging Shade UPC: 792977219324 Category: Lighting Fixtures
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chocolate Bronze Weight: 23 Product Name: Three Light Hanging Shade UPC: 792977219324 Category: Lighting Fixtures

Suppliers

Company
Product
Description
Supplier Links
21932 Pendants-Drum Shade - 618191 - Capital Lighting, Inc.
Columbus, OH, USA
21932 Pendants-Drum Shade
618191
21932 Pendants-Drum Shade 618191
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 14.00 Length 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Chocolate Bronze Weight: 23 Product Name: Three Light Hanging Shade UPC: 792977219324 Category: Lighting Fixtures

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 14.00
Length 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Chocolate Bronze
Weight: 23
Product Name: Three Light Hanging Shade
UPC: 792977219324
Category: Lighting Fixtures

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618191
Product Name 21932 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details