Capital Lighting, Inc. 22271 Semi-Flush Mts.-Bowl Style 618179

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Two Light Semi Flush Mount UPC: 792977222713 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Two Light Semi Flush Mount UPC: 792977222713 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22271 Semi-Flush Mts.-Bowl Style - 618179 - Capital Lighting, Inc.
Columbus, OH, USA
22271 Semi-Flush Mts.-Bowl Style
618179
22271 Semi-Flush Mts.-Bowl Style 618179
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 12.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Black and Hammered Copper Product Name: Two Light Semi Flush Mount UPC: 792977222713 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 12.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Black and Hammered Copper
Product Name: Two Light Semi Flush Mount
UPC: 792977222713
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618179
Product Name 22271 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details