Capital Lighting, Inc. 26756 Lamps-Table Lamps 618138

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Ceramic Weight: 20 Product Name: One Light Table Lamp UPC: 792977267561 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Ceramic Weight: 20 Product Name: One Light Table Lamp UPC: 792977267561 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26756 Lamps-Table Lamps - 618138 - Capital Lighting, Inc.
Columbus, OH, USA
26756 Lamps-Table Lamps
618138
26756 Lamps-Table Lamps 618138
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Ceramic Weight: 20 Product Name: One Light Table Lamp UPC: 792977267561 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blue Ceramic
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977267561
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618138
Product Name 26756 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details