Capital Lighting, Inc. 28580 Lamps-Floor Lamps 618129

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285800 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285800 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28580 Lamps-Floor Lamps - 618129 - Capital Lighting, Inc.
Columbus, OH, USA
28580 Lamps-Floor Lamps
618129
28580 Lamps-Floor Lamps 618129
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 68.00 Length 68.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 30 Product Name: One Light Floor Lamp UPC: 792977285800 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 68.00
Length 68.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 30
Product Name: One Light Floor Lamp
UPC: 792977285800
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618129
Product Name 28580 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details