Capital Lighting, Inc. 29282-1 Lamps-Table Lamps 618126

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292822 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292822 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
29282-1 Lamps-Table Lamps - 618126 - Capital Lighting, Inc.
Columbus, OH, USA
29282-1 Lamps-Table Lamps
618126
29282-1 Lamps-Table Lamps 618126
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 30.75 Length 30.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 9 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292822 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 30.75
Length 30.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 9
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292822
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618126
Product Name 29282-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details