Capital Lighting, Inc. 29285-1 Lamps-Table Lamps 618120

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292853 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292853 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29285-1 Lamps-Table Lamps - 618120 - Capital Lighting, Inc.
Columbus, OH, USA
29285-1 Lamps-Table Lamps
618120
29285-1 Lamps-Table Lamps 618120
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 38.50 Length 38.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Silver Champagne Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292853 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 38.50
Length 38.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Silver Champagne
Weight: 10
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292853
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618120
Product Name 29285-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details