Capital Lighting, Inc. 26799-1 Lamps-Table Lamps 618116

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977267998 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977267998 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26799-1 Lamps-Table Lamps - 618116 - Capital Lighting, Inc.
Columbus, OH, USA
26799-1 Lamps-Table Lamps
618116
26799-1 Lamps-Table Lamps 618116
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Weight: 14 Product Name: One Light Table Lamp UPC: 792977267998 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977267998
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618116
Product Name 26799-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details