Capital Lighting, Inc. 27669 Lamps-Table Lamps 618115

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977276693 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977276693 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27669 Lamps-Table Lamps - 618115 - Capital Lighting, Inc.
Columbus, OH, USA
27669 Lamps-Table Lamps
618115
27669 Lamps-Table Lamps 618115
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.50 Length 34.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Burnt Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977276693 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.50
Length 34.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Burnt Ivory
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977276693
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618115
Product Name 27669 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details