Capital Lighting, Inc. 26798 Lamps-Table Lamps 618114

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977267981 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977267981 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
26798 Lamps-Table Lamps - 618114 - Capital Lighting, Inc.
Columbus, OH, USA
26798 Lamps-Table Lamps
618114
26798 Lamps-Table Lamps 618114
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antiqued Silver Weight: 13 Product Name: One Light Table Lamp UPC: 792977267981 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antiqued Silver
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977267981
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618114
Product Name 26798 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details