Capital Lighting, Inc. 27667 Lamps-Table Lamps 618110

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276679 Category: Lamps Connection: Lamps Shipped Via: Ups Designer: Grace Feyock
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276679 Category: Lamps Connection: Lamps Shipped Via: Ups Designer: Grace Feyock

Suppliers

Company
Product
Description
Supplier Links
27667 Lamps-Table Lamps - 618110 - Capital Lighting, Inc.
Columbus, OH, USA
27667 Lamps-Table Lamps
618110
27667 Lamps-Table Lamps 618110
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Antique Wash Weight: 12 Product Name: One Light Table Lamp UPC: 792977276679 Category: Lamps Connection: Lamps Shipped Via: Ups Designer: Grace Feyock

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Antique Wash
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977276679
Category: Lamps
Connection: Lamps
Shipped Via: Ups
Designer: Grace Feyock

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618110
Product Name 27667 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details