Capital Lighting, Inc. 42618OZ Sconces-Pocket 618089

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 9.59 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7.74 Product Name: Two Light Wall Fixture UPC: 783927333504 Category: Wall Fixtures Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 9.59 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7.74 Product Name: Two Light Wall Fixture UPC: 783927333504 Category: Wall Fixtures Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42618OZ Sconces-Pocket - 618089 - Capital Lighting, Inc.
Columbus, OH, USA
42618OZ Sconces-Pocket
618089
42618OZ Sconces-Pocket 618089
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 6.00 Extension: 9.59 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 7.74 Product Name: Two Light Wall Fixture UPC: 783927333504 Category: Wall Fixtures Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 6.00
Extension: 9.59
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 7.74
Product Name: Two Light Wall Fixture
UPC: 783927333504
Category: Wall Fixtures
Glass: Marble Natural Stone
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618089
Product Name 42618OZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details