Capital Lighting, Inc. 42630CH Semi-Flush Mts.-Drum Shade 618080

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 54.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927333832 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 54.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927333832 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42630CH Semi-Flush Mts.-Drum Shade - 618080 - Capital Lighting, Inc.
Columbus, OH, USA
42630CH Semi-Flush Mts.-Drum Shade
618080
42630CH Semi-Flush Mts.-Drum Shade 618080
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 54.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome Weight: 7 Product Name: Three Light Semi Flush UPC: 783927333832 Category: Semi-Flush Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 54.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome
Weight: 7
Product Name: Three Light Semi Flush
UPC: 783927333832
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618080
Product Name 42630CH Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details