Capital Lighting, Inc. 10609OZ Bathroom Fixtures-Three Lights 618069

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Olde Bronze Weight: 6.35 Product Name: Three Light Bath Light UPC: 783927297554 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Olde Bronze Weight: 6.35 Product Name: Three Light Bath Light UPC: 783927297554 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10609OZ Bathroom Fixtures-Three Lights - 618069 - Capital Lighting, Inc.
Columbus, OH, USA
10609OZ Bathroom Fixtures-Three Lights
618069
10609OZ Bathroom Fixtures-Three Lights 618069
PRODUCT DETAILS / SPECS Width/Dia: 25.20 Height: 11.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 3 Wattage: 13 Finish: Olde Bronze Weight: 6.35 Product Name: Three Light Bath Light UPC: 783927297554 Category: Fluorescent Bath Glass: Umber-Etched Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 25.20
Height: 11.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 3
Wattage: 13
Finish: Olde Bronze
Weight: 6.35
Product Name: Three Light Bath Light
UPC: 783927297554
Category: Fluorescent Bath
Glass: Umber-Etched
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618069
Product Name 10609OZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details