Capital Lighting, Inc. 10941WH Exterior -Wall Mt./Flush 618066

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927297097 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927297097 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10941WH Exterior -Wall Mt./Flush - 618066 - Capital Lighting, Inc.
Columbus, OH, USA
10941WH Exterior -Wall Mt./Flush
618066
10941WH Exterior -Wall Mt./Flush 618066
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: White Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927297097 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.84
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: White
Weight: 1.5
Product Name: One Light Outdoor Fixture
UPC: 783927297097
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618066
Product Name 10941WH Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details