Capital Lighting, Inc. 42034CH Pendants-Drum Shade 618065

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Three Light Pendant UPC: 783927335270 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Three Light Pendant UPC: 783927335270 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

Suppliers

Company
Product
Description
Supplier Links
42034CH Pendants-Drum Shade - 618065 - Capital Lighting, Inc.
Columbus, OH, USA
42034CH Pendants-Drum Shade
618065
42034CH Pendants-Drum Shade 618065
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 12 Product Name: Three Light Pendant UPC: 783927335270 Category: Pendants Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 52``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 12
Product Name: Three Light Pendant
UPC: 783927335270
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 52``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618065
Product Name 42034CH Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details