Capital Lighting, Inc. 10941BK Exterior -Wall Mt./Flush 618064

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black (Painted) Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927273817 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black (Painted) Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927273817 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10941BK Exterior -Wall Mt./Flush - 618064 - Capital Lighting, Inc.
Columbus, OH, USA
10941BK Exterior -Wall Mt./Flush
618064
10941BK Exterior -Wall Mt./Flush 618064
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.84 Extension: 4.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Black (Painted) Weight: 1.5 Product Name: One Light Outdoor Fixture UPC: 783927273817 Category: Fluorescent Outdoor Wall Brkt Shipped Via: UPS Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.84
Extension: 4.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black (Painted)
Weight: 1.5
Product Name: One Light Outdoor Fixture
UPC: 783927273817
Category: Fluorescent Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618064
Product Name 10941BK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details