PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 4.63
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Black (Painted)
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927293211
Category: Fluorescent Outdoor Ceiling
Glass: Satin-Etched
Shipped Via: UPS
Safety Rating: cUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 618063 |
| Product Name | 11026BK Exterior -Ceiling Mount |
| Application | Residential; Outdoor |