Capital Lighting, Inc. 42617OZ Semi-Flush Mts.-Bowl Style 618058

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: Two Light Semi Flush UPC: 783927333511 Category: Semi-Flush Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: Two Light Semi Flush UPC: 783927333511 Category: Semi-Flush Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42617OZ Semi-Flush Mts.-Bowl Style - 618058 - Capital Lighting, Inc.
Columbus, OH, USA
42617OZ Semi-Flush Mts.-Bowl Style
618058
42617OZ Semi-Flush Mts.-Bowl Style 618058
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 13.3 Product Name: Two Light Semi Flush UPC: 783927333511 Category: Semi-Flush Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 13.3
Product Name: Two Light Semi Flush
UPC: 783927333511
Category: Semi-Flush
Glass: Marble Natural Stone
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618058
Product Name 42617OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details