Capital Lighting, Inc. 42616OZ Pendants-Bowl Style 618055

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 36.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 42.68 Product Name: Three Light Inverted Pendant UPC: 783927333528 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 38``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 36.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 42.68 Product Name: Three Light Inverted Pendant UPC: 783927333528 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 38``

Suppliers

Company
Product
Description
Supplier Links
42616OZ Pendants-Bowl Style - 618055 - Capital Lighting, Inc.
Columbus, OH, USA
42616OZ Pendants-Bowl Style
618055
42616OZ Pendants-Bowl Style 618055
PRODUCT DETAILS / SPECS Width/Dia: 30.20 Height: 36.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 42.68 Product Name: Three Light Inverted Pendant UPC: 783927333528 Category: Inverted Pendant Glass: Marble Natural Stone Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 38``

PRODUCT DETAILS / SPECS
Width/Dia: 30.20
Height: 36.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 42.68
Product Name: Three Light Inverted Pendant
UPC: 783927333528
Category: Inverted Pendant
Glass: Marble Natural Stone
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 38``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618055
Product Name 42616OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details