Capital Lighting, Inc. 42608OI Mini Pendants-Rod 618051

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927333160 Category: Mini Pendants Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 54``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927333160 Category: Mini Pendants Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 54``

Suppliers

Company
Product
Description
Supplier Links
42608OI Mini Pendants-Rod - 618051 - Capital Lighting, Inc.
Columbus, OH, USA
42608OI Mini Pendants-Rod
618051
42608OI Mini Pendants-Rod 618051
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 6 Product Name: One Light Mini Pendant UPC: 783927333160 Category: Mini Pendants Glass: White Textured Shipped Via: UPS Safety Rating: cUL Wire: 54``

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Iron
Weight: 6
Product Name: One Light Mini Pendant
UPC: 783927333160
Category: Mini Pendants
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL
Wire: 54``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618051
Product Name 42608OI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details