Capital Lighting, Inc. 42609OI Sconces-Single Glass 618050

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5 Product Name: One Light Wall Fixture UPC: 783927333238 Category: Wall Fixtures Glass: White Textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5 Product Name: One Light Wall Fixture UPC: 783927333238 Category: Wall Fixtures Glass: White Textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42609OI Sconces-Single Glass - 618050 - Capital Lighting, Inc.
Columbus, OH, USA
42609OI Sconces-Single Glass
618050
42609OI Sconces-Single Glass 618050
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Iron Weight: 5 Product Name: One Light Wall Fixture UPC: 783927333238 Category: Wall Fixtures Glass: White Textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Iron
Weight: 5
Product Name: One Light Wall Fixture
UPC: 783927333238
Category: Wall Fixtures
Glass: White Textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618050
Product Name 42609OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details