Capital Lighting, Inc. 10604NI Sconces-Single Glass 618045

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927289757 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927289757 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10604NI Sconces-Single Glass - 618045 - Capital Lighting, Inc.
Columbus, OH, USA
10604NI Sconces-Single Glass
618045
10604NI Sconces-Single Glass 618045
PRODUCT DETAILS / SPECS Width/Dia: 7.80 Height: 12.00 Extension: 9.25 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Brushed Nickel Weight: 2.2 Product Name: One Light Wall Bracket UPC: 783927289757 Category: Fluorescent Wall Bracket Glass: Alabaster Swirl Shipped Via: UPS Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 7.80
Height: 12.00
Extension: 9.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Weight: 2.2
Product Name: One Light Wall Bracket
UPC: 783927289757
Category: Fluorescent Wall Bracket
Glass: Alabaster Swirl
Shipped Via: UPS
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618045
Product Name 10604NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details