Capital Lighting, Inc. 42192CMZ Pendants-Drum Shade 618033

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Product Name: Three Light Inverted Pendant UPC: 783927335300 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Product Name: Three Light Inverted Pendant UPC: 783927335300 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

Suppliers

Company
Product
Description
Supplier Links
42192CMZ Pendants-Drum Shade - 618033 - Capital Lighting, Inc.
Columbus, OH, USA
42192CMZ Pendants-Drum Shade
618033
42192CMZ Pendants-Drum Shade 618033
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cambridge Bronze Product Name: Three Light Inverted Pendant UPC: 783927335300 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 46``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cambridge Bronze
Product Name: Three Light Inverted Pendant
UPC: 783927335300
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 46``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618033
Product Name 42192CMZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details