Capital Lighting, Inc. 42209CH Pendants-Glass Down 618032

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Two Light Semi Flush UPC: 783927333566 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Two Light Semi Flush UPC: 783927333566 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42209CH Pendants-Glass Down - 618032 - Capital Lighting, Inc.
Columbus, OH, USA
42209CH Pendants-Glass Down
618032
42209CH Pendants-Glass Down 618032
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 48.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 10 Product Name: Two Light Semi Flush UPC: 783927333566 Category: Semi-Flush Glass: Satin Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 48.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 10
Product Name: Two Light Semi Flush
UPC: 783927333566
Category: Semi-Flush
Glass: Satin Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 618032
Product Name 42209CH Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details